Aluminum polymer capacitor with a rated voltage of 16 VDC, capacitance of 470 µF, and a low ESR of 10 mΩ at 100 kHz and 20°C. It supports a maximum ripple current of 1504 mA at 105°C and has a radial package with dimensions of 10 mm diameter by 12.5 mm height. Operating temperature ranges from -55°C to +105°C, with a leakage current of 1504 µA maximum at 20°C. The part meets 2000-hour load life testing at 105°C with rated voltage applied, maintaining capacitance change within 20% and ESR within 150% of the maximum specified value.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 470UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 477ULR016MGU | 477ULR016MGU | 477ULR016MGU |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |