Cornell Dubilier Aluminum Electrolytic Capacitor 478LBA063M2CE

Description
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitan ce Range: 47 µF to 47,000 µF|•Voltage range: 10 WVDC to 500 WVDC|•Solvent Tolerant End Seal Standard|•For all general purpose high CV applications
Request a Quote Datasheet
Description
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitan ce Range: 47 µF to 47,000 µF|•Voltage range: 10 WVDC to 500 WVDC|•Solvent Tolerant End Seal Standard|•For all general purpose high CV applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - 478LBA063M2CE - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
478LBA063M2CE
Aluminum Electrolytic Capacitor 478LBA063M2CE
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitan ce Range: 47 µF to 47,000 µF|•Voltage range: 10 WVDC to 500 WVDC|•Solvent Tolerant End Seal Standard|•For all general purpose high CV applications

+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitance Range: 47 µF to 47,000 µF|•Voltage range: 10 WVDC to 500 WVDC|•Solvent Tolerant End Seal Standard|•For all general purpose high CV applications

Supplier's Site
Aluminum Electrolytic Capacitors - 1572-1501-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1501-ND
Aluminum Electrolytic Capacitors 1572-1501-ND
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 105.82mOhm @ 120Hz 2000 Hrs @ 85°C

4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 105.82mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-478LBA063M2CE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-478LBA063M2CE
Aluminum Electrolytic Capacitors 2002-478LBA063M2CE
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 4700µF 63V

85 ºC Snap-Mount Aluminum Electrolytic Capacitors 4700µF 63V

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 478LBA063M2CE 1572-1501-ND 2002-478LBA063M2CE
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713191 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details