The Kyocera AVX 500S Series is a 0603-sized surface mount broadband microwave capacitor designed for ultra-high self-resonance and low insertion loss in applications such as bypassing, coupling, and impedance matching. It features a platinum with gold flash termination, operates from -55°C to +125°C with no voltage derating, and meets MIL-C-55681 standards. The part has a capacitance of 3.0 pF with a tolerance of ±0.25 pF and a rated working voltage of 100 WVDC. Dielectric withstanding voltage is 200% of rated WVDC for 5 seconds. Insulation resistance is a minimum of 10⁵ MΩ at 25°C and 10⁴ MΩ at 125°C. Quality factor exceeds 1,000 at 1 MHz. Temperature coefficient of capacitance is 0 ±60 ppm/°C over the operating range.
Kyocera AVX 500S Series Broadband Microwave Capacitor (BMC) is a unique, patented component that greatly exceeds both multilayer and single layer capacitor performance. It delivers extremely low insertion loss with ultra-high self-resonance performance, in a rugged, laser-marked package compatible with automatic SMT manufacturing. Functional applications include Broadband (Bypass, Coupling Feedback, Impedance Matching, D.C. Blocking) and Tuning.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500S3R0BS100XT |
| Product Name | Ultra Broadband SMT Capacitors |
| Capacitance Range | 3.00E-6 microF |