Cornell Dubilier Aluminum Polymer 477AVG016MFF

Description
Radial
Request a Quote
Description
Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

477AVG016MFF is a 470 µF aluminum polymer capacitor rated for 16 VDC with a maximum ESR of 0.42328 Ω at 120 Hz and 20°C, and a ripple current rating of 1504 mA at 105°C. It has a cylindrical radial package measuring 8 mm in diameter and 8 mm in height. The operating temperature range is -55°C to +125°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The dissipation factor is 12% maximum at 120 Hz and 20°C, and leakage current is limited to 15 µA. It supports a surge voltage of 1.15 × rated WVDC and meets load life and humidity test criteria at 125°C and 90-95% RH. The failure rate is 0.5% per 1000 hours at 125°C with 60% confidence. Ripple current multipliers are specified for frequencies up to 300 kHz.

Datasheet Summary
Powered by GS/AI

477AVG016MFF is a 470 µF aluminum polymer capacitor rated for 16 VDC with a maximum ESR of 0.42328 Ω at 120 Hz and 20°C, and a ripple current rating of 1504 mA at 105°C. It has a cylindrical radial package measuring 8 mm in diameter and 8 mm in height. The operating temperature range is -55°C to +125°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The dissipation factor is 12% maximum at 120 Hz and 20°C, and leakage current is limited to 15 µA. It supports a surge voltage of 1.15 × rated WVDC and meets load life and humidity test criteria at 125°C and 90-95% RH. The failure rate is 0.5% per 1000 hours at 125°C with 60% confidence. Ripple current multipliers are specified for frequencies up to 300 kHz.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 477AVG016MFF - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
477AVG016MFF
Aluminum Polymer 477AVG016MFF
Radial

Radial

Supplier's Site Datasheet
Aluminum Polymer Capacitors - 2002-477AVG016MFF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
2002-477AVG016MFF
Aluminum Polymer Capacitors 2002-477AVG016MFF
Aluminum Polymer Capacitors, High Temperature 470µF 16V

Aluminum Polymer Capacitors, High Temperature 470µF 16V

Supplier's Site Datasheet
Aluminum Polymer Capacitor - 477AVG016MFF - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
477AVG016MFF
Aluminum Polymer Capacitor 477AVG016MFF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum - Polymer Capacitors - 477AVG016MFF-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
477AVG016MFF-ND
Aluminum - Polymer Capacitors 477AVG016MFF-ND
470µF 16V Aluminum - Polymer Capacitors Radial, Can 15mOhm 1500 Hrs @ 125°C

470µF 16V Aluminum - Polymer Capacitors Radial, Can 15mOhm 1500 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 477AVG016MFF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
477AVG016MFF
Capacitors - Aluminum - Polymer Capacitors 477AVG016MFF
CAP ALUM POLY 470UF 20% 16V T/H

CAP ALUM POLY 470UF 20% 16V T/H

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 477AVG016MFF 2002-477AVG016MFF 477AVG016MFF 477AVG016MFF-ND 477AVG016MFF
Product Name Aluminum Polymer Aluminum Polymer Capacitors Aluminum Polymer Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers