The 477UER2R5MEF is an aluminum polymer capacitor rated for 2.5 VDC with a capacitance of 470 µF, designed for DC-DC converters, voltage regulators, and decoupling applications. It has a surge voltage of 2.875 VDC, a maximum ESR of 0.35 Ω at 120 Hz, and a ripple current rating of 4500 mA at 105°C and 100 kHz. The capacitor operates from -55°C to +105°C and meets a 5000-hour load life requirement at 105°C with rated voltage applied. It has a diameter of 6.3 mm and a height of 8 mm, mounted radially. Capacitance tolerance is +20% at 120 Hz and 20°C, with leakage current limited to 280 µA or 0.2CV, whichever is greater. Dissipation factor is 10% maximum at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 470UF 20% 2.5V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 477UER2R5MEF | 477UER2R5MEF | 477UER2R5MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |