The 477AVG025MFBJ is a radial aluminum polymer capacitor rated for 25 VDC with a capacitance of 470 µF, measuring 8 mm in diameter and 12 mm in height. It has a maximum ESR of 0.42328 Ω at 120 Hz and 105 °C, and a rated ripple current of 2350 mA at 100 kHz and 105 °C. The operating temperature range is -55 °C to +125 °C, with a capacitance tolerance of +20% at 120 Hz and 20 °C. The dissipation factor is 12% maximum at 120 Hz and 20 °C. Load life testing at 125 °C with rated voltage for 1500 hours shows a capacitance change under 30%, dissipation factor under 300% of maximum, and ESR under 300% of maximum. Leakage current is 18 µA maximum at 20 °C.
Aluminum Polymer Capacitors, High Temperature 470µF 25V
470µF 25V Aluminum - Polymer Capacitors Radial, Can 18mOhm 1500 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 470UF 20% 25V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477AVG025MFBJ | 2002-477AVG025MFBJ | 477AVG025MFBJ-ND | 477AVG025MFBJ | 477AVG025MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |