Aluminum polymer capacitor for DC-DC converters and voltage regulation, rated at 6.3 VDC, with a capacitance of 470 µF, ESR of 8 mΩ at 100 kHz, and a maximum ripple current of 4000 mA at 105°C. It has a radial package with dimensions of 8 mm diameter by 8 mm height, operates from -55°C to +105°C, and meets a 5000-hour load life specification at rated voltage. Capacitance tolerance is +20% at 120 Hz, 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 470UF 20% 6.3V T/H
| Cornell Dubilier | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 477UER6R3MFF | 477UER6R3MFF | 477UER6R3MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |