Cornell Dubilier Aluminum Electrolytic 477SVH016MFE

Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 240 mA @ 120 Hz, 105°C ESR: 710 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 240 mA @ 120 Hz, 105°C ESR: 710 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications, with a rated voltage of 16 VDC and a capacitance of 470 µF, operating from -40°C to +105°C. It has a diameter of 8 mm and a length of 10.5 mm, with a maximum RMS ripple current of 240 mA at 120 Hz and 105°C, and an ESR of 0.71 Ω at 120 Hz and 20°C. The part meets a 2000-hour load life specification at 105°C with rated voltage, and a capacitance tolerance of +20%. It is designed for surface mount applications and complies with the SVH series specifications for extended life and low cost.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications, with a rated voltage of 16 VDC and a capacitance of 470 µF, operating from -40°C to +105°C. It has a diameter of 8 mm and a length of 10.5 mm, with a maximum RMS ripple current of 240 mA at 120 Hz and 105°C, and an ESR of 0.71 Ω at 120 Hz and 20°C. The part meets a 2000-hour load life specification at 105°C with rated voltage, and a capacitance tolerance of +20%. It is designed for surface mount applications and complies with the SVH series specifications for extended life and low cost.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 477SVH016MFE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
477SVH016MFE
Aluminum Electrolytic 477SVH016MFE
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 240 mA @ 120 Hz, 105°C ESR: 710 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
  • For New Design: Yes
  • Capacitance: 470 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 240 mA @ 120 Hz, 105°C
  • ESR: 710 mΩ @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 10.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 477SVH016MFE-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
477SVH016MFE-ND
Aluminum Electrolytic Capacitors 477SVH016MFE-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 710mOhm @ 120Hz 2000 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 710mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 477SVH016MFE - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
477SVH016MFE
Aluminum Electrolytic Capacitor 477SVH016MFE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 2002-477SVH016MFE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-477SVH016MFE
Aluminum Electrolytic Capacitors 2002-477SVH016MFE
Surface Mount Capacitors, +105 °C Long Life 470µF 16V

Surface Mount Capacitors, +105 °C Long Life 470µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 477SVH016MFE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
477SVH016MFE
Capacitors - Aluminum Electrolytic Capacitors 477SVH016MFE
CAP ALUM 470UF 20% 16V SMD

CAP ALUM 470UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 477SVH016MFE 477SVH016MFE-ND 477SVH016MFE 2002-477SVH016MFE 477SVH016MFE
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-3653-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-2686-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Film Paper Film Capacitors - 106K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers