The Type 500C aluminum electrolytic capacitor with part number 500C103U100BB2B is a screw terminal type designed for long-life UPS and power supply filter applications. It has a capacitance of 10,000 µF, a rated voltage of 100 Vdc, a capacitance tolerance of -10% to +75%, and operates within a temperature range of -40 °C to +95 °C. The capacitor measures 2 inches in diameter and 3 1/8 inches in length, with a high post terminal style. It supports a ripple current of 9.3 A at 85 °C and has an ESR of 30.6 mΩ at 25 °C. The device is rated for 5000 hours of endurance at full load and 95 °C, with an impedance ratio from -20 °C to +25 °C of ≤3. The can style is standard, and it includes a PVC insulation sleeve with a polypropylene end disk.
Type 500C capacitors are designed for mainframe computers and other long life UPS and power supply filter applications. They deliver nearly as much capacitance as the Type DCMC capacitors, but with two times the life expectancy. They are an excellent choice for high ripple applications. The extended cathode foil of the 500C assures cool operation with heat flow from the capacitor element to the can.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C103U100BB2B |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 10000 microF |
| Capacitance Tolerance | 75 (+/- %) |