The Type 500C series are aluminum electrolytic capacitors with screw terminals, designed for long-life filtering in UPS and power supplies. They operate from -40 °C to +95 °C with voltages up to 550 Vdc and capacitance up to 2.6 F. The part 500C124U060DG2D is a 120 µF, 60 Vdc capacitor in a 3.000 inch diameter case, 76.20 mm long, with a high post terminal. It uses Thermal-Pak™ extended cathode construction for improved heat flow. Endurance life is 5000 hours at 85 °C under full load. Capacitance tolerance is -10% +75% for voltages ≤100 Vdc. Ripple current ratings depend on frequency and ambient temperature. Insulation is a PVC sleeve with polypropylene end disk.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C124U060DG2D |
| Product Name | Aluminum Electrolytic Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic |