Aluminum polymer capacitor rated for 6.3 VDC with a capacitance of 470 µF, in a radial package measuring 8×8 mm. It has a maximum ESR of 8 mΩ at 100 kHz and 20°C, and supports a maximum ripple current of 5700 mA at 105°C and 100 kHz. Operating temperature range is -55°C to +105°C. Leakage current is 0.2CV or 280 µA, whichever is greater. Capacitance tolerance is +20% at 120 Hz, 20°C. Load life is 2000 hours at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 560UF 20% 6.3V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 567ULR6R3MFF | 567ULR6R3MFF | 567ULR6R3MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |