The 600F series is an EIA 0805-sized, ultra-low ESR, high Q, NPO multilayer ceramic capacitor designed for RF and microwave applications, including filter networks, matching networks, and DC blocking. It operates from -55°C to +125°C with a working voltage of 250 V and a temperature coefficient of 0 ± 30 ppm/°C. Capacitance values range from 0.1 pF to 240 pF, with tolerance options up to ±20%. The capacitor has an insulation resistance of 105 MΩ minimum at 25°C and 104 MΩ at 125°C under rated voltage, and meets DSCC Drawing Number 05001. It is RoHS compliant with tin-plated over nickel barrier terminations. The component supports tape and reel packaging and exhibits no aging or piezoelectric effects.
KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 600F120FT250T |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.20E-5 microF |