KYOCERA AVX Components Corporation Ultra Broadband SMT Capacitors 550L104KTT

Description
The Kyocera AVX 550L Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 16 KHz through 70+ GHz. It exhibits ultra-low insertion loss, flat frequency response and excellent return loss, and is ideal for D.C. Blocking, Coupling, Bypassing and Feedback applications requiring Ultra-Broadband performance. The 550L is a one-piece orientation-insensit ive 0402 SMT package, fully compatible with high speed automated pick-and-place manufacturing. It is designed to meet the most stringent requirements of Ultra-Broadband applications.
Request a Quote Datasheet
Description
The Kyocera AVX 550L Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 16 KHz through 70+ GHz. It exhibits ultra-low insertion loss, flat frequency response and excellent return loss, and is ideal for D.C. Blocking, Coupling, Bypassing and Feedback applications requiring Ultra-Broadband performance. The 550L is a one-piece orientation-insensit ive 0402 SMT package, fully compatible with high speed automated pick-and-place manufacturing. It is designed to meet the most stringent requirements of Ultra-Broadband applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Broadband SMT Capacitors - 550L104KTT - Richardson RFPD
Downers Grove, IL, United States
Ultra Broadband SMT Capacitors
550L104KTT
Ultra Broadband SMT Capacitors 550L104KTT
The Kyocera AVX 550L Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 16 KHz through 70+ GHz. It exhibits ultra-low insertion loss, flat frequency response and excellent return loss, and is ideal for D.C. Blocking, Coupling, Bypassing and Feedback applications requiring Ultra-Broadband performance. The 550L is a one-piece orientation-insensit ive 0402 SMT package, fully compatible with high speed automated pick-and-place manufacturing. It is designed to meet the most stringent requirements of Ultra-Broadband applications.

The Kyocera AVX 550L Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 16 KHz through 70+ GHz. It exhibits ultra-low insertion loss, flat frequency response and excellent return loss, and is ideal for D.C. Blocking, Coupling, Bypassing and Feedback applications requiring Ultra-Broadband performance. The 550L is a one-piece orientation-insensitive 0402 SMT package, fully compatible with high speed automated pick-and-place manufacturing. It is designed to meet the most stringent requirements of Ultra-Broadband applications.

Supplier's Site Datasheet
Ceramic Capacitors - 1284-1001-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1001-2-ND
Ceramic Capacitors 1284-1001-2-ND
0.1µF ±10% 16V Ceramic Capacitor 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1001-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1001-6-ND
Ceramic Capacitors 1284-1001-6-ND
0.1µF ±10% 16V Ceramic Capacitor 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1001-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1001-1-ND
Ceramic Capacitors 1284-1001-1-ND
0.1µF ±10% 16V Ceramic Capacitor 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor 0402 (1005 Metric)

Buy Now Datasheet
Cap, 22Ppm/deg C, 100Nf, 16Vdc, 0402; Capacitance Kyocera Avx - 39AJ5744 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Ppm/deg C, 100Nf, 16Vdc, 0402; Capacitance Kyocera Avx
39AJ5744
Cap, 22Ppm/deg C, 100Nf, 16Vdc, 0402; Capacitance Kyocera Avx 39AJ5744
CAP, 22PPM/DEG C, 100NF, 16VDC, 0402; Capacitance:100nF; Voltage Rating:16V; Product Range:UBC 550L Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CAP, 22PPM/DEG C, 100NF, 16VDC, 0402; Capacitance:100nF; Voltage Rating:16V; Product Range:UBC 550L Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Ppm/deg C, 100Nf, 16Vdc, 0402; Capacitance Kyocera Avx - 39AJ5745 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Ppm/deg C, 100Nf, 16Vdc, 0402; Capacitance Kyocera Avx
39AJ5745
Cap, 22Ppm/deg C, 100Nf, 16Vdc, 0402; Capacitance Kyocera Avx 39AJ5745
CAP, 22PPM/DEG C, 100NF, 16VDC, 0402; Capacitance:100nF; Voltage Rating:16V; Product Range:UBC 550L Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CAP, 22PPM/DEG C, 100NF, 16VDC, 0402; Capacitance:100nF; Voltage Rating:16V; Product Range:UBC 550L Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 550L104KTT 1284-1001-2-ND 1284-1001-6-ND 39AJ5744
Product Name Ultra Broadband SMT Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 22Ppm/deg C, 100Nf, 16Vdc, 0402; Capacitance Kyocera Avx
Electrostatic Capacitors X5R Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Packing Method Tape Reel Tape Reel Digi-Reel® Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers