+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitan
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 477LBA450M2EH |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 470 microF |
| Capacitance Tolerance | 20 (+/- %) |