Aluminum polymer capacitor for DC-DC converters and voltage regulation, rated for 6.3 VDC with a capacitance of 470 µF, offering a maximum ESR of 8 mΩ at 100 kHz and 20°C, and a ripple current rating of 5700 mA RMS at 105°C. It has a leakage current limit of 492 µA and operates within a temperature range of -55°C to +105°C. The component is housed in a radial package measuring 8 mm in diameter by 8 mm in length, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets a 2000-hour load life specification at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 470UF 20% 6.3V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 477ULR6R3MFF | 477ULR6R3MFF | 477ULR6R3MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |