The 477ALG016MFBJ is an aluminum polymer capacitor rated for 16 V DC, with a capacitance of 470 µF, a maximum ESR of 0.423 Ω at 120 Hz and 20°C, and a maximum ripple current of 1504 mA at 105°C and 100 kHz. It has a diameter of 8 mm and a height of 12 mm, and operates over a temperature range of -55°C to +125°C. The part meets a load life specification of 2000 hours at 125°C with rated voltage and ripple current applied, with capacitance change limited to less than 30% of initial value and ESR limited to less than 300% of maximum specified value.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
470µF 16V Aluminum - Polymer Capacitors Radial, Can 11mOhm 1500 Hrs @ 125°C
Aluminum Polymer Capacitors, High Temperature 470µF 16V
CAP ALUM POLY 470UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477ALG016MFBJ | 477ALG016MFBJ | 477ALG016MFBJ-ND | 2002-477ALG016MFBJ | 477ALG016MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |