The 477ALG025MGBJ is an aluminum polymer capacitor rated for 25 V DC with a capacitance of 470 µF, designed for high ripple current applications in industrial, medical, and automotive power supplies. It features an ultra-low ESR of 0.42328 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2350 mA at 105°C and 100 kHz. The component is housed in a radial case measuring 10 mm in diameter by 12 mm in height. It operates over a temperature range of -55°C to +125°C and meets a 2000-hour load life specification at 125°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Aluminum Polymer Capacitors, High Temperature 470µF 25V
470µF 25V Aluminum - Polymer Capacitors Radial, Can 14mOhm 1500 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 470UF 20% 25V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477ALG025MGBJ | 2002-477ALG025MGBJ | 477ALG025MGBJ-ND | 477ALG025MGBJ | 477ALG025MGBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |