The 477ULR6R3MFH is a radial aluminum polymer capacitor rated for 6.3 VDC with a capacitance of 470 µF, designed for high ripple current applications such as DC-DC converters and voltage regulators. It has a maximum ESR of 7 mΩ at 100 kHz and 20°C, and a maximum ripple current of 6100 mA at 105°C and 100 kHz. The leakage current is limited to 592 µA at 20°C. The capacitor operates from -55°C to +105°C and is rated for 2000 hours at 105°C with rated voltage applied. Its physical dimensions are 8 mm in diameter by 11.5 mm in height.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 470UF 20% 6.3V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 477ULR6R3MFH | 477ULR6R3MFH | 477ULR6R3MFH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |