Cornell Dubilier Aluminum Electrolytic Capacitors 477LMX350M2EE

Description
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 470µF 350V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 470µF 350V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-477LMX350M2EE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-477LMX350M2EE
Aluminum Electrolytic Capacitors 2002-477LMX350M2EE
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 470µF 350V

Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 470µF 350V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 477LMX350M2EE-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
477LMX350M2EE-ND
Aluminum Electrolytic Capacitors 477LMX350M2EE-ND
470µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 705.5mOhm @ 120Hz 5000 Hrs @ 105°C

470µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 705.5mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 477LMX350M2EE - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
477LMX350M2EE
Aluminum Electrolytic Capacitor 477LMX350M2EE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 477LMX350M2EE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
477LMX350M2EE
Capacitors - Aluminum Electrolytic Capacitors 477LMX350M2EE
CAP ALUM 470UF 20% 350V SNAP

CAP ALUM 470UF 20% 350V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-477LMX350M2EE 477LMX350M2EE-ND 477LMX350M2EE 477LMX350M2EE
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
WVDC 350 volts 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details