Aluminum polymer capacitor with a rated voltage of 6.3 VDC, capacitance of 470 µF, and a radial case measuring 6.3 mm in diameter by 8 mm in length. It has a maximum ESR of 0.35 Ω at 100 kHz and 20°C, a ripple current rating of 4700 mA at 100 kHz and 105°C, and a leakage current of 340 µA maximum at 20°C. It operates within a temperature range of -55°C to +105°C and meets a load life requirement of 2000 hours at 105°C with rated voltage applied. The dissipation factor is 10% maximum at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 560UF 20% 6.3V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 567ULR6R3MEF | 567ULR6R3MEF | 567ULR6R3MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |