Cornell Dubilier Aluminum Electrolytic Capacitors 500C103U075BA2B

Description
10000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 34.8mOhm @ 120Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 34.8mOhm @ 120Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 500C103U075BA2B-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500C103U075BA2B-ND
Aluminum Electrolytic Capacitors 500C103U075BA2B-ND
10000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 34.8mOhm @ 120Hz 5000 Hrs @ 85°C

10000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 34.8mOhm @ 120Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 500C103U075BA2B - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
500C103U075BA2B
Aluminum Electrolytic Capacitor 500C103U075BA2B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-500C103U075BA2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-500C103U075BA2B
Aluminum Electrolytic Capacitors 2002-500C103U075BA2B
95 °C Long Life, Screw Terminal, Aluminum

95 °C Long Life, Screw Terminal, Aluminum

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500C103U075BA2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500C103U075BA2B
Capacitors - Aluminum Electrolytic Capacitors 500C103U075BA2B
CAP ALUM 10000UF 75V SCREW

CAP ALUM 10000UF 75V SCREW

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 500C103U075BA2B-ND 500C103U075BA2B 2002-500C103U075BA2B 500C103U075BA2B
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 95 C (-40 to 203 F) 95 C (203 F) -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713283 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers