Aluminum polymer capacitor for DC-DC converters and voltage regulation, rated for 2.5 VDC with 560 µF capacitance, 0.3553 Ω ESR at 100 kHz, and 4210 mA ripple current at 105°C. Operates from -55°C to +105°C with a capacitance tolerance of +20% at 120 Hz. Features a 8x10.2 mm case size with lead spacing designed for surface-mount applications. Meets leakage current limits of 280 µA maximum and maintains stability under high ripple and temperature stress conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 560UF 20% 2.5V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 567UVR2R5MFE | 567UVR2R5MFE | 567UVR2R5MFE |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |