The KYOCERA AVX 500 S Series Broadband Microwave Capacitor (BMC) is a 0603 surface-mount NPO capacitor designed for broadband applications such as bypass, coupling, impedance matching, and DC blocking. It features ultra-high self-resonance, low insertion loss, and a rugged laser-marked package with platinum and gold flash termination. The capacitor operates from -55°C to +125°C with no derating of working voltage, and meets MIL-C-55681 requirements. It is rated at 100 WVDC for capacitance values up to 4.7 pF, with a 0.1 pF to 10 pF range. Its quality factor exceeds 1,000 at 1 MHz, and the temperature coefficient is 0 ±60 ppm/°C for capacitance values of 2.4 pF to 10 pF. Insulation resistance is a minimum of 10⁵ MΩ at +25°C and 10⁴ MΩ at +125°C. The part is supplied in tape and reel packaging.
Kyocera AVX 500S Series Broadband Microwave Capacitor (BMC) is a unique, patented component that greatly exceeds both multilayer and single layer capacitor performance. It delivers extremely low insertion loss with ultra-high self-resonance performance, in a rugged, laser-marked package compatible with automatic SMT manufacturing. Functional applications include Broadband (Bypass, Coupling Feedback, Impedance Matching, D.C. Blocking) and Tuning.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500S3R6BS100X |
| Product Name | Ultra Broadband SMT Capacitors |
| Capacitance Range | 3.60E-6 microF |