Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a radial lead form factor and dimensions of 8x11.5 mm. Rated for 10 VDC with a capacitance of 470 µF, it has a maximum ESR of 9 mΩ at 100 kHz and 20°C, a maximum leakage current of 940 µA, and a maximum RMS ripple current of 5650 mA at 105°C. Operating temperature range is -55°C to +105°C. The part meets a 2000-hour load life test at 105°C with rated voltage applied and a damp heat test at 60°C and 90-95% relative humidity. Capacitance tolerance is +20% at 120 Hz, 20°C. Surge voltage is 1.15 times rated WVDC. Dissipation factor is 10% maximum at 120 Hz, 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 470UF 20% 10V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 477ULR010MGH | 477ULR010MGH | 477ULR010MGH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |