Kyocera Corporation Ceramic Capacitors 560L104YTT

Description
0.1µF -20%, +25% 16V Ceramic Capacitor 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF -20%, +25% 16V Ceramic Capacitor 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-1880-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1880-2-ND
Ceramic Capacitors 1284-1880-2-ND
0.1µF -20%, +25% 16V Ceramic Capacitor 0402 (1005 Metric)

0.1µF -20%, +25% 16V Ceramic Capacitor 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1880-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1880-6-ND
Ceramic Capacitors 1284-1880-6-ND
0.1µF -20%, +25% 16V Ceramic Capacitor 0402 (1005 Metric)

0.1µF -20%, +25% 16V Ceramic Capacitor 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1880-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1880-1-ND
Ceramic Capacitors 1284-1880-1-ND
0.1µF -20%, +25% 16V Ceramic Capacitor 0402 (1005 Metric)

0.1µF -20%, +25% 16V Ceramic Capacitor 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
16V 100nf Capacitor
60-560L104YTT
16V 100nf Capacitor 60-560L104YTT
Specialty Ceramic Capacitors 16V 100nf +25% -20% 402 Product overview: 560L104YTT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 100nf. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 100nf, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-560L104YTT can be used for catalog matching and distributor lookup.

Specialty Ceramic Capacitors 16V 100nf +25% -20% 402 Product overview: 560L104YTT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 100nf. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 100nf, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-560L104YTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ultra Broadband SMT Capacitors - 560L104YTT - Richardson RFPD
Downers Grove, IL, United States
Ultra Broadband SMT Capacitors
560L104YTT
Ultra Broadband SMT Capacitors 560L104YTT
The Kyocera AVX 560L Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 16 kHz through 40+ GHz. It exhibits ultra-low insertion loss, flat frequency response and excellent return loss, and is ideal for D.C. Blocking, Coupling, Bypassing and Feedback applications requiring Ultra-Broadband performance. The 560L is a one-piece orientation-insensit ive 0402 SMT package, fully compatible with high speed automated pick-and-place manufacturing. It is designed to meet the most stringent requirements of Ultra-Broadband applications.

The Kyocera AVX 560L Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 16 kHz through 40+ GHz. It exhibits ultra-low insertion loss, flat frequency response and excellent return loss, and is ideal for D.C. Blocking, Coupling, Bypassing and Feedback applications requiring Ultra-Broadband performance.

The 560L is a one-piece orientation-insensitive 0402 SMT package, fully compatible with high speed automated pick-and-place manufacturing. It is designed to meet the most stringent requirements of Ultra-Broadband applications.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1284-1880-2-ND 1284-1880-6-ND 60-560L104YTT 560L104YTT
Product Name Ceramic Capacitors Ceramic Capacitors 16V 100nf Capacitor Ultra Broadband SMT Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition X5R
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers