The 478LBA035M2CC is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 4700 μF, a maximum ESR of 141.09 mΩ at 120 Hz and +20°C, and a rated RMS ripple current of 2.35 A at 120 Hz and +85°C. It measures 25 mm in diameter by 25 mm in height. The part operates within a temperature range of -25°C to +85°C and complies with a 2000-hour load life specification at 85°C with rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C. Lead style is code CC, indicating a 25 mm diameter, standard lead configuration.
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 4700µF 35V
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 141.09mOhm @ 120Hz 2000 Hrs @ 85°C
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitan
CAP ALUM 4700UF 20% 35V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478LBA035M2CC | 2002-478LBA035M2CC | 1572-1159-ND | 478LBA035M2CC | 478LBA035M2CC |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |