The 477ULR010MGU is a radial aluminum polymer capacitor rated for 10 VDC with a capacitance of 470 µF, designed for high-frequency decoupling in DC-DC converters and voltage regulators. It features a low ESR of 8 mΩ at 100 kHz and 20°C, with a maximum ripple current rating of 6100 mA at 105°C and 100 kHz. The capacitor has dimensions of 10 mm in diameter and 12.5 mm in height. It operates across a temperature range of -55°C to +105°C, maintains a dissipation factor of 10% maximum at 120 Hz and 20°C, and meets a leakage current specification of 940 µA maximum. The part is rated for 2000 hours of load life at 105°C with rated voltage applied and exhibits stable performance under damp heat and surge voltage conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 470UF 20% 10V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 477ULR010MGU | 477ULR010MGU | 477ULR010MGU |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |