The 477SVL016MGW is an aluminum electrolytic capacitor rated for 16 V DC, with a capacitance of 470 µF, a maximum ESR of 0.71 Ω at 120 Hz and 20°C, and a ripple current rating of 360 mA at 120 Hz and 105°C. It has a diameter of 10 mm and a length of 10.5 mm. The capacitor operates over a temperature range of -55°C to +105°C, with a load life of 5000 hours at 105°C under rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. The case dimensions and electrical specifications match the SVL series variant listed for 16 V, 470 µF as 10×10.5 mm.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 470UF 20% 16V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 477SVL016MGW | 477SVL016MGW | 477SVL016MGW |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |