The 477SMH016M is an aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 470 µF, and a maximum RMS ripple current of 340 mA at 105°C and 120 Hz. It has a maximum ESR of 0.7055 Ω at 120 Hz and 20°C. The capacitor is housed in a radial leaded package measuring 8 mm in diameter by 10.5 mm in length. It operates within a temperature range of -55°C to +105°C and meets a 1000-hour load life requirement at 105°C with rated voltage, with capacitance change limited to less than 25% of the initial value and dissipation factor and leakage current within specified limits. Capacitance tolerance is +20% at 120 Hz and 20°C. The part is designed for filtering, bypassing, coupling, and blocking applications.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 470UF 20% 16V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 477SMH016M | 477SMH016M | 477SMH016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |