Aluminum polymer capacitor for high-frequency decoupling in DC-DC converters and voltage regulators, with a rated voltage of 16 VDC, capacitance of 470 µF, and a maximum ESR of 0.35 Ω at 120 Hz, 20°C. It supports a ripple current of 5600 mA at 100 kHz and 105°C, and operates from -55°C to +105°C. The part has a radial profile with dimensions of 10 mm diameter by 12.5 mm height, and meets a load life specification of 5000 hours at 105°C with rated voltage applied. Capacitance tolerance is +20% at 120 Hz, 20°C, and leakage current is limited to 1504 µA maximum at 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 470UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 477UER016MGU | 477UER016MGU | 477UER016MGU |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |