Aluminum polymer capacitor rated for 10V DC, 470µF capacitance, with an ESR of 0.35Ω at 100kHz and +20°C, capable of handling 5000mA RMS ripple current at 105°C. Features a radial through-hole package with dimensions of 8mm diameter by 8mm height. Operates over a temperature range of -55°C to +105°C with a capacitance tolerance of +20% at 120Hz and 20°C. Meets a load life requirement of 2000 hours at 105°C and rated voltage with allowable capacitance change under 20% and ESR increase under 150% of maximum specified value.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 470UF 20% 10V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 477ULR010MFF | 477ULR010MFF | 477ULR010MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |