The 600F series is an EIA 0805 size ultralow ESR, high Q NPO multilayer capacitor designed for RF and microwave applications, with a working voltage of 250 V and capacitance values ranging from 0.1 pF to 240 pF. It operates from -55°C to +125°C, has a temperature coefficient of ±30 ppm/°C, and meets military specification DSCC Drawing Number 05001. The part is RoHS compliant with tin-plated nickel barrier terminations, and available in tape and reel packaging.
KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 600F0R6BW250T |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |