The 477UVR6R3MFBJ is an aluminum polymer capacitor rated for 6.3 V DC, with a capacitance of 470 µF, a maximum ESR of 12 mΩ at 100 kHz and +20°C, and a ripple current rating of 4780 mA at 100 kHz and +105°C. It operates from -55°C to +105°C and has a tolerance of +20% at 120 Hz and 20°C. The package is 8 mm in diameter and 12 mm in height. Leakage current is specified as 592 µA maximum at +20°C, and it meets load life and damp heat test requirements with specified limits on capacitance change, dissipation factor, ESR, and leakage current.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 470UF 20% 6.3V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 477UVR6R3MFBJ | 477UVR6R3MFBJ | 477UVR6R3MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |