KYOCERA AVX Components Corporation Ultra Broadband SMT Capacitors 500S3R0CS100XT

Description
Kyocera AVX 500S Series Broadband Microwave Capacitor (BMC) is a unique, patented component that greatly exceeds both multilayer and single layer capacitor performance. It delivers extremely low insertion loss with ultra-high self-resonance performance, in a rugged, laser-marked package compatible with automatic SMT manufacturing. Functional applications include Broadband (Bypass, Coupling Feedback, Impedance Matching, D.C. Blocking) and Tuning.
Request a Quote Datasheet
Description
Kyocera AVX 500S Series Broadband Microwave Capacitor (BMC) is a unique, patented component that greatly exceeds both multilayer and single layer capacitor performance. It delivers extremely low insertion loss with ultra-high self-resonance performance, in a rugged, laser-marked package compatible with automatic SMT manufacturing. Functional applications include Broadband (Bypass, Coupling Feedback, Impedance Matching, D.C. Blocking) and Tuning.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Broadband SMT Capacitors - 500S3R0CS100XT - Richardson RFPD
Downers Grove, IL, United States
Ultra Broadband SMT Capacitors
500S3R0CS100XT
Ultra Broadband SMT Capacitors 500S3R0CS100XT
Kyocera AVX 500S Series Broadband Microwave Capacitor (BMC) is a unique, patented component that greatly exceeds both multilayer and single layer capacitor performance. It delivers extremely low insertion loss with ultra-high self-resonance performance, in a rugged, laser-marked package compatible with automatic SMT manufacturing. Functional applications include Broadband (Bypass, Coupling Feedback, Impedance Matching, D.C. Blocking) and Tuning.

Kyocera AVX 500S Series Broadband Microwave Capacitor (BMC) is a unique, patented component that greatly exceeds both multilayer and single layer capacitor performance. It delivers extremely low insertion loss with ultra-high self-resonance performance, in a rugged, laser-marked package compatible with automatic SMT manufacturing. Functional applications include Broadband (Bypass, Coupling Feedback, Impedance Matching, D.C. Blocking) and Tuning.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 500S3R0CS100XT
Product Name Ultra Broadband SMT Capacitors
Capacitance Range 3.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details