The 477XMPL002MG19A is a surface mount aluminum polymer capacitor in the 7.3x4.3x1.9 mm G19 case size, rated for 2 VDC and 470 µF with a capacitance tolerance of +20% / -35% at 120 Hz and 20°C. It has a maximum ESR of 0.2116 Ω at 100 kHz and 20°C, and a maximum ripple current of 94 A at 105°C. Operating temperature range is -55°C to +105°C. The part meets RoHS compliance and uses halogen-free epoxy. Leakage current is limited to 9 μA at 25°C after 2 minutes.
470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 105°C
Aluminum Polymer Capacitors, SMD Solid Conductive 470µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 470UF 20% 2V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477XMPL002MG19A | 477XMPL002MG19A-ND | 2002-477XMPL002MG19A | 477XMPL002MG19A | 477XMPL002MG19A |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |