11pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
11pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
11pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Silicon RF Capacitors / Thin Film 250volts 11pF 1% NP0 Product overview: 600F110FT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 11pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600F110FT250XT can be used for catalog matching and distributor lookup.
KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1284-1894-2-ND | 1284-1894-6-ND | 68-600F110FT250XT | 600F110FT250XT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 11pF Capacitor | Hi-Q Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Applications | High Frequency; RF / Microwave; Bypass | High Frequency; RF / Microwave; Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |