The 567UVG4R0MFBJ is an aluminum polymer capacitor rated for 4.0 VDC, designed for DC-DC converters, voltage regulators, and decoupling applications. It has a capacitance of 560 µF, a maximum ESR of 15 mΩ at 100 kHz and 20°C, and a ripple current rating of 4480 mA RMS at 105°C. The unit measures 8 mm in diameter by 12 mm in length and operates within a temperature range of -55°C to +105°C. It meets leakage current limits of 0.2CV or 280 µA, whichever is greater, and maintains stable performance under load life and damp heat test conditions. The dissipation factor remains below 15% at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 560UF 20% 4V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 567UVG4R0MFBJ | 567UVG4R0MFBJ | 567UVG4R0MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |