The 477UVG6R3MFBJ is an aluminum polymer capacitor rated for 6.3 V DC, with a capacitance of 470 µF, a maximum ESR of 0.53 Ω at 120 Hz and 15 mΩ at 100 kHz, and a ripple current rating of 4210 mA RMS at 100 kHz and 105°C. It operates within a temperature range of -55°C to +105°C and features a case size of 8 mm in diameter by 12 mm in height. Leakage current is limited to 592 µA maximum at 20°C, with a dissipation factor of 15% maximum at 120 Hz. The part meets load life and damp heat test requirements with stable electrical parameters after endurance testing.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 470UF 20% 6.3V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 477UVG6R3MFBJ | 477UVG6R3MFBJ | 477UVG6R3MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |