Cornell Dubilier Aluminum Electrolytic Capacitors 478CKE035M

Description
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can 70.6mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can 70.6mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 478CKE035M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478CKE035M-ND
Aluminum Electrolytic Capacitors 478CKE035M-ND
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can 70.6mOhm @ 120Hz 2000 Hrs @ 105°C

4700µF 35V Aluminum Electrolytic Capacitors Radial, Can 70.6mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-478CKE035M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-478CKE035M
Aluminum Electrolytic Capacitors 2002-478CKE035M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 4700µF 35V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 4700µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 478CKE035M - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
478CKE035M
Aluminum Electrolytic Capacitor 478CKE035M
+105 °C General Purpose Aluminum Electrolytic Capacitors|•Lead Free Leads|•Standardized Case Sizes|•Multiple Case Styles

+105 °C General Purpose Aluminum Electrolytic Capacitors|•Lead Free Leads|•Standardized Case Sizes|•Multiple Case Styles

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 478CKE035M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
478CKE035M
Capacitors - Aluminum Electrolytic Capacitors 478CKE035M
CAP ALUM 4700UF 20% 35V RADIAL

CAP ALUM 4700UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478CKE035M-ND 2002-478CKE035M 478CKE035M 478CKE035M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Bypass General Purpose Bypass; Bypass, Decoupling
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701058 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details