Aluminum polymer capacitor with a rated voltage of 6.3 VDC, capacitance of 470 µF, and a low ESR of 0.35 Ω at 100 kHz and 20°C. It supports a maximum ripple current of 4700 mA at 105°C and 100 kHz, with a leakage current of 592 µA maximum. The component has a radial leaded package with dimensions of 6.3 mm diameter by 8 mm height and operates from -55°C to +105°C. It meets a load life requirement of 2000 hours at 105°C with rated voltage applied, with capacitance change limited to ±20% and dissipation factor and ESR increases within 150% of specified maximums.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 470UF 20% 6.3V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 477ULR6R3MEF | 477ULR6R3MEF | 477ULR6R3MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |