The 478LBB035M2CC is an aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 4700 µF, and a maximum ESR of 2.42 mΩ at 120 Hz and 20°C. It has a dimensions of 25 mm diameter by 25 mm length, and operates within a temperature range of -40°C to +85°C. The capacitor supports a rated ripple current of 2.42 A at 120 Hz when operating at +85°C, and meets a 3000-hour load life requirement with ≤20% capacitance change and ≤200% dissipation factor increase. It has a capacitance tolerance of +20% and is designed for filtering and switching power supply applications.
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 4700µF 35V
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 88.18mOhm @ 120Hz 3000 Hrs @ 85°C
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High ripple Current Ratings|•Large Case Size Selection|•Extended Life|•High Voltage|•Lead free Leads|•Rugged Design
CAP ALUM 4700UF 20% 35V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478LBB035M2CC | 2002-478LBB035M2CC | 1572-1502-ND | 478LBB035M2CC | 478LBB035M2CC |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |