Aluminum polymer capacitor for DC-DC converters and voltage regulation, in a 8x10.2 mm case, rated at 2.5 VDC with a capacitance of 560 µF, ESR of 15 mΩ at 100 kHz and +20°C, and a ripple current of 4210 mA RMS at 100 kHz and +105°C. Operating temperature range is -55°C to +105°C, with capacitance tolerance of +20% at 120 Hz, and leakage current of 280 µA maximum. Complies with load life and damp heat tests at rated voltage and humidity, and withstands soldering heat exposure.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 560UF 20% 2.5V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 567UVG2R5MFE | 567UVG2R5MFE | 567UVG2R5MFE |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |