The Kyocera AVX 550Z Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 16 kHz through 70+ GHz. It exhibits ultra-low insertion loss, flat frequency response and excellent return loss, and is ideal for D.C. Blocking, Coupling, Bypassing and Feedback applications requiring Ultra-Broadband performance.
The 550Z is a one-piece orientation-insensit
CAP CER 0.22UF 10V 0201
CAP CER 0.22UF 10V 0201
CAP CER 0.22UF 10V 0201
| Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 550Z224MTT | 478-550Z224MTTCT-ND | 478-550Z224MTTDKR-ND |
| Product Name | Ultra Broadband SMT Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Electrostatic Capacitors | X5R | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 6.3 volts | 10 volts | 10 volts |
| Packing Method | Tape Reel | Tape Reel | Digi-Reel® |