Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a radial package measuring 8mm diameter by 8mm length. Rated for 4V DC operating voltage and +20% capacitance tolerance at 120Hz, 20°C. Maximum ESR is 7mΩ at 100kHz, +20°C, with a leakage current of 448μA maximum. Rated ripple current is 6100mA RMS at 100kHz, +105°C. Operating temperature range is -55°C to +105°C, with 2000 hours of load life at 105°C and rated voltage. Dissipation factor is 10% maximum at 120Hz, 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 560UF 20% 4V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 567ULR4R0MFF | 567ULR4R0MFF | 567ULR4R0MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |