DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2800 2810 2820 2830 2840 2850 2852 2853 2854 2855 2856 2857 2858 2859 2860 2861 2862 2863 2864 2870 2880 2890 2900 2910 2920 2950 3000 3050 3100 3150 3200 3235
Product Name Notes
1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.01 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.02 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.02 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.05 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.05 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.07 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.18 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.2 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.21 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.21 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.24 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.24 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.27 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.32 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.33 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.33 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.33 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.37 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.4 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.43 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.47 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1.47 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
17 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
17 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
17 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
17.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
17.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
17.6 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
17.8 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
17.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
174 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
178 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
178 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
18 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
18 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
18 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
18.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
18.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
18.4 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
18.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
18.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
180 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
180 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
180 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
182 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
182 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
184 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
187 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
19.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
19.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
19.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
19.6 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
19.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
19.8 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
191 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
191 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
196 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 1 OHM 1W 1% WW AXIAL

<< Prev Next >>