Vishay Intertechnology, Inc. RES 2.43 OHM 1W 1% WW AXIAL RWR81S2R43FRS73

Description
RES 2.43ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.43ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43 OHM 1W 1% WW AXIAL - RWR81S2R43FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43 OHM 1W 1% WW AXIAL
RWR81S2R43FRS73
RES 2.43 OHM 1W 1% WW AXIAL RWR81S2R43FRS73
RES 2.43ohm 1W 1% WW AXIAL

RES 2.43ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2R43FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R43FRS73-ND
Through Hole Resistors RWR81S2R43FRS73-ND
2.43 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.43 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2R43FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R43FRS73
Wirewound Resistors 3110-RWR81S2R43FRS73
EGS-1-80 2.43 1% RWR81S2R43FR S73

EGS-1-80 2.43 1% RWR81S2R43FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2R43FRS73 RWR81S2R43FRS73-ND 3110-RWR81S2R43FRS73
Product Name RES 2.43 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.43 ohms 2.43 ohms 2.43 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details