Vishay Intertechnology, Inc. Through Hole Resistors RWR81S2R49BRB12

Description
2.49 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.49 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S2R49BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R49BRB12-ND
Through Hole Resistors RWR81S2R49BRB12-ND
2.49 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2R49BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R49BRB12
Wirewound Resistors 3110-RWR81S2R49BRB12
EGS-1-80 2.49 .1% RWR81S2R49BR B12

EGS-1-80 2.49 .1% RWR81S2R49BR B12

Supplier's Site Datasheet
RES 2.49 OHM 1W 0.1% WW AXIAL - RWR81S2R49BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 1W 0.1% WW AXIAL
RWR81S2R49BRB12
RES 2.49 OHM 1W 0.1% WW AXIAL RWR81S2R49BRB12
RES 2.49ohm 1W 0.1% WW AXIAL

RES 2.49ohm 1W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2R49BRB12-ND 3110-RWR81S2R49BRB12 RWR81S2R49BRB12
Product Name Through Hole Resistors Wirewound Resistors RES 2.49 OHM 1W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details