Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R43FSRSL

Description
EGS-1-80 2.43 1% RWR81S2R43FS RSL
Request a Quote Datasheet
Description
EGS-1-80 2.43 1% RWR81S2R43FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R43FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R43FSRSL
Wirewound Resistors 3110-RWR81S2R43FSRSL
EGS-1-80 2.43 1% RWR81S2R43FS RSL

EGS-1-80 2.43 1% RWR81S2R43FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2R43FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R43FSRSL-ND
Through Hole Resistors RWR81S2R43FSRSL-ND
2.43 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.43 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.43 OHM 1W 1% WW AXIAL - RWR81S2R43FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43 OHM 1W 1% WW AXIAL
RWR81S2R43FSRSL
RES 2.43 OHM 1W 1% WW AXIAL RWR81S2R43FSRSL
RES 2.43ohm 1W 1% WW AXIAL

RES 2.43ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2R43FSRSL RWR81S2R43FSRSL-ND RWR81S2R43FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.43 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.43 ohms 2.43 ohms 2.43 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details