DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1070
1080
1090
1100
1110
1120
1129
1130
1131
1132
1133
1134
1135
1136
1137
1138
1139
1140
1141
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| 1 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 1 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 1 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 1 kOhms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 1 MOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 1 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 1 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 1 Ohms ±5% 1W Through Hole Resistor Axial Wirewound | |
| 1 Ohms ±5% 2.7W Through Hole Resistor Wirewound | |
| 1 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 1 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 1.1 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 1.1 kOhms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 1.1 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 1.1 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 1.2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 1.2 kOhms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 1.2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 1.2 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 1.3 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 1.3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 1.3 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 1.5 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 1.5 kOhms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 1.5 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 1.5 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 1.5 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 1.6 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 1.6 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 1.6 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 1.8 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 1.8 kOhms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 1.8 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 1.8 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 1.8 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 10 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 10 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 10 Ohms ±1% 3.6W Through Hole Resistor Wirewound | |
| 10 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 10 Ohms ±5% 1W Through Hole Resistor Axial Wirewound | |
| 10 Ohms ±5% 2.3W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 10 Ohms ±5% 2.7W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 10 Ohms ±5% 2.7W Through Hole Resistor Wirewound | |
| 10 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 10 Ohms ±5% 4.5W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 10 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 100 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 100 mOhms ±1% 2.7W Through Hole Resistor Wirewound | |
| 100 mOhms ±2% 2.3W Through Hole Resistor Wirewound | |
| 100 mOhms ±2% 3.2W Through Hole Resistor Wirewound | |
| 100 mOhms ±5% 1W Through Hole Resistor Axial Wirewound | |
| 100 mOhms ±5% 2.7W Through Hole Resistor Wirewound | |
| 100 mOhms ±5% 3.2W Through Hole Resistor Wirewound | |
| 100 mOhms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 100 Ohms ±5% 1.8W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 100 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 100 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 100 Ohms ±5% 1W Through Hole Resistor Axial Wirewound | |
| 100 Ohms ±5% 2.3W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 100 Ohms ±5% 2.7W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 100 Ohms ±5% 2.7W Through Hole Resistor Wirewound | |
| 100 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 100 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 100 Ohms ±5% 4.5W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 100 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 11 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 11 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 110 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 110 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 12 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 12 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 12 Ohms ±5% 1W Through Hole Resistor Axial Wirewound | |
| 12 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 120 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 120 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 120 Ohms ±5% 1W Through Hole Resistor Axial Wirewound | |
| 13 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 13 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 130 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 130 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 130 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 15 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 15 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 15 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 15 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 150 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 150 mOhms ±1% 2.3W Through Hole Resistor Wirewound | |
| 150 mOhms ±5% 3.2W Through Hole Resistor Wirewound | |
| 150 mOhms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 150 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 150 Ohms ±5% 2.7W Through Hole Resistor Wirewound | |
| 150 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 16 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 16 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 160 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 160 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 160 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 18 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 18 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 18 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 180 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 180 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 180 Ohms ±5% 2.7W Through Hole Resistor Wirewound | |
| 2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 2 kOhms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 2 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 2 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 2.2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 2.2 kOhms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 2.2 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 2.2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 2.2 Ohms ±5% 1W Through Hole Resistor Axial Wirewound | |
| 2.2 Ohms ±5% 2.7W Through Hole Resistor Wirewound | |
| 2.2 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 2.2 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 2.2 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 2.4 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 2.4 kOhms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 2.4 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 2.4 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 2.4 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 2.43 Ohms ±1% 2.7W Through Hole Resistor Wirewound | |
| 2.7 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 2.7 kOhms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 2.7 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 2.7 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 2.7 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 20 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 20 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 20 Ohms ±5% 2.3W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 20 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 20 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 200 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 200 mOhms ±5% 3.2W Through Hole Resistor Wirewound | |
| 200 mOhms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 200 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 200 Ohms ±5% 1W Through Hole Resistor Axial Wirewound | |
| 200 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 200 Ohms ±5% 3.6W Through Hole Resistor Wirewound | |
| 200 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 200 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 22 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 22 Ohms ±5% 1.8W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 22 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 22 Ohms ±5% 1W Through Hole Resistor Axial Wirewound | |
| 22 Ohms ±5% 2.3W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 22 Ohms ±5% 2.7W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 22 Ohms ±5% 2.7W Through Hole Resistor Wirewound | |
| 22 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 22 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 22 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 220 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 220 mOhms ±5% 0.6W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 220 mOhms ±5% 1W Through Hole Resistor Axial Wirewound | |
| 220 mOhms ±5% 3.2W Through Hole Resistor Wirewound | |
| 220 mOhms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 220 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 220 Ohms ±5% 1W Through Hole Resistor Axial Wirewound | |
| 220 Ohms ±5% 2.3W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 220 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 220 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 220 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 24 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 24 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 24 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 240 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 240 mOhms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 240 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 240 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 240 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 240 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 25.5K? , 1W, 1%, 250PPM | |
| 27 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 27 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 27 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 270 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 270 mOhms ±5% 0.6W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 270 mOhms ±5% 2.7W Through Hole Resistor Wirewound | |
| 270 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 270 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 3 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 3 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 3 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 3.3 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 3.3 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 3.3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 3.3 Ohms ±5% 2.3W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 3.3 Ohms ±5% 2.7W Through Hole Resistor Wirewound | |
| 3.3 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 3.3 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 3.6 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 3.6 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 3.6 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 3.6 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 3.9 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 3.9 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 3.9 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 3.9 Ohms ±5% 1W Through Hole Resistor Axial Wirewound | |
| 3.9 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 3.9 Ohms ±5% 4.5W Through Hole Resistor Wirewound | |
| 3.9 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 3.9 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 30 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 30 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 30 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 30 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 300 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 300 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 300 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 320 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 33 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 33 Ohms ±5% 1.8W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 33 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 33 Ohms ±5% 2.3W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 33 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 33 Ohms ±5% 4.5W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 33 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 33 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 330 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 330 mOhms ±5% 2.7W Through Hole Resistor Wirewound | |
| 330 mOhms ±5% 3.2W Through Hole Resistor Wirewound | |
| 330 mOhms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 330 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 330 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 330 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 330 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 36 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 36 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 36 Ohms ±5% 1W Through Hole Resistor Axial Wirewound | |
| 36 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 360 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 360 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 360 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 360 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 39 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 39 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 39 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 390 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 390 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 390 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 4.3 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 4.3 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 4.3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 4.3 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 4.7 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 4.7 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 4.7 Ohms ±2% 2.3W Through Hole Resistor Wirewound | |
| 4.7 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 4.7 Ohms ±5% 1W Through Hole Resistor Axial Wirewound | |
| 4.7 Ohms ±5% 2.7W Through Hole Resistor Wirewound | |
| 4.7 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 4.7 Ohms ±5% 4.5W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 4.7 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 4.7 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 43 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 43 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 43 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 430 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 430 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 430 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 430 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 47 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 47 Ohms ±5% 1.8W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 47 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 47 Ohms ±5% 1W Through Hole Resistor Axial Wirewound | |
| 47 Ohms ±5% 2.3W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 47 Ohms ±5% 2.7W Through Hole Resistor Wirewound | |
| 47 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 47 Ohms ±5% 4.5W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 47 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 47 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 470 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 470 mOhms ±5% 1W Through Hole Resistor Axial Wirewound | |
| 470 mOhms ±5% 3.2W Through Hole Resistor Wirewound | |
| 470 mOhms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 470 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 470 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 470 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 470 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 49.9 Ohms ±1% 3.6W Through Hole Resistor Wirewound | |
| 5 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 5 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 5 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 5 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 5.1 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 5.1 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 5.1 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 5.1 Ohms ±5% 1W Through Hole Resistor Axial Wirewound | |
| 5.1 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 5.1 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 5.6 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 5.6 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 5.6 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 5.6 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 50 mOhms ±5% 2.7W Through Hole Resistor Wirewound | |
| 500 mOhms ±5% 1W Through Hole Resistor Axial Wirewound | |
| 500 mOhms ±5% 3.2W Through Hole Resistor Wirewound | |
| 500 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 51 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 51 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 51 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 510 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 510 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 510 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 56 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 56 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 56 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 56 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 560 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 560 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 560 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 560 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 560 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 6.2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 6.2 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 6.2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 6.2 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 6.8 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 6.8 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 6.8 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 6.8 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 62 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 62 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 62 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 620 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 620 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 620 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 68 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 68 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 68 Ohms ±5% 2.7W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 68 Ohms ±5% 2.7W Through Hole Resistor Wirewound | |
| 68 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 68 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 68 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 680 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 680 mOhms ±5% 3.2W Through Hole Resistor Wirewound | |
| 680 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 680 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 680 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 7.5 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 7.5 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 7.5 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 7.5 Ohms ±5% 1W Through Hole Resistor Axial Wirewound | |
| 7.5 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 70 mOhms ±5% 2.7W Through Hole Resistor Wirewound | |
| 75 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 75 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 75 Ohms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 75 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 750 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 750 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 750 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 8.2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 8.2 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 8.2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 8.2 Ohms ±5% 2.3W Through Hole Resistor Axial Flame Proof, Safety Wirewound | |
| 8.2 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 800 mOhms ±1% 1W Through Hole Resistor Axial Wirewound | |
| 82 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 82 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 82 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 82 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 820 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 820 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 820 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 9.1 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 9.1 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 9.1 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 9.1 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 91 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 91 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film | |
| 91 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| 910 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 910 mOhms ±5% 5W Through Hole Resistor Axial Wirewound | |
| 910 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film | |
| 910 Ohms ±5% 3.2W Through Hole Resistor Wirewound | |
| 910 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound | |
| PR01 1% A1 100K | |
| PR01 1% A1 10K | |
| PR01 1% A1 150K | |
| PR01 1% A1 220K | |
| PR01 1% A1 47K | |
| PR01 1% A1 68K | |
| PR01 1% A5 1R0 | |
| PR01 1% A5 300R | |
| PR01 1% A5 4R3 | |
| PR01 5% A1 39K | |
| PR01 5% A1 7K5 | |
| PR01 5% A5 10K | |
| PR01 5% A5 18K | |
| PR01 5% A5 1K5 | |
| PR01 5% A5 1R0 | |
| PR01 5% A5 220K | |
| PR01 5% A5 22K | |
| PR01 5% A5 2K4 | |
| PR01 5% A5 330K | |
| PR01 5% A5 3K6 | |
| PR01 5% A5 470R | |
| PR01 5% A5 R47 | |
| PR01 5% N4 100K | |
| PR02 1% A1 10K | |
| RES 0.39 OHM 5% 0.6W AXIAL | |
| RES 0.56 OHM 5% 0.6W AXIAL | |
| RES 1.1 OHM 5% 1W AXIAL | |
| RES 150K OHM 5% 1W AXIAL | |
| RES 180 OHM 1% 0.6W AXIAL | |
| RES 2.2 OHM 5% 1W AXIAL | |
| RES 270K OHM 5% 1W AXIAL | |
| RES 330 OHM 1% 1W AXIAL | |
| RES 39K OHM 5% 1W AXIAL | |
| RES 4.7K OHM 5% 1W AXIAL | |
| RES 47 OHM 5% 1W AXIAL | |
| RES 47 OHM 5% 7W AXIAL | |
| RES 5.6 OHM 5% 1W AXIAL | |
| RES 51K OHM 5% 1W AXIAL | |
| RES 560 OHM 1% 1W AXIAL | |
| RES 560K OHM 5% 1W AXIAL |
| << Prev | Next >> |