Vishay Precision Group Through Hole Resistors PR01000101203JR500

Description
120 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
120 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000101203JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101203JR500CT-ND
Through Hole Resistors 56-PR01000101203JR500CT-ND
120 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

120 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000101203JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101203JR500TR-ND
Through Hole Resistors 56-PR01000101203JR500TR-ND
120 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

120 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 2513662P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513662P
Through Hole Resistors 2513662P
Vishay PR01000101203JR500

Vishay PR01000101203JR500

Supplier's Site
Through Hole Resistors - 2513661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513661
Through Hole Resistors 2513661
Vishay PR01000101203JR500

Vishay PR01000101203JR500

Supplier's Site
Through Hole Resistors - 2513662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513662
Through Hole Resistors 2513662
Vishay PR01000101203JR500

Vishay PR01000101203JR500

Supplier's Site
Metal Film Resistor, 120 Kohm, 1 W, 5%; Resistance Vishay - 53M5131 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 120 Kohm, 1 W, 5%; Resistance Vishay
53M5131
Metal Film Resistor, 120 Kohm, 1 W, 5%; Resistance Vishay 53M5131
METAL FILM RESISTOR, 120 KOHM, 1 W, 5%; Resistance:120kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 120 KOHM, 1 W, 5%; Resistance:120kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 120Kohm, 1W, 5%, Full Reel; Resistance Vishay - 84R1579 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 120Kohm, 1W, 5%, Full Reel; Resistance Vishay
84R1579
Metal Film Resistor, 120Kohm, 1W, 5%, Full Reel; Resistance Vishay 84R1579
METAL FILM RESISTOR, 120KOHM, 1W, 5%, FULL REEL; Resistance:120kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 120KOHM, 1W, 5%, FULL REEL; Resistance:120kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-PR01000101203JR500CT-ND 2513662P 53M5131
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 120 Kohm, 1 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers